1.8V High-Speed Comparator, 1Ch, Push-Pull, SOT-23-5, 105ns Product overview: TS3021IYLT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3021IYLT can be used for catalog matching and distributor lookup.
Analog Comparators RR 1.8V Comparator 38ns 73uA 1.8 to 5V
IC COMPARATOR R-R 1.8V SOT23-5
Comparator General Purpose Push-Pull SOT-23-5
COMPARATOR, AEC-Q100, PUSH PULL, SOT23-5; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:2V to 5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TS3021IYLT | TS3021IYLT | TS3021IYLT | TS3021IYLT | 24AC5503 |
| Product Name | 1.8V SOT-23 Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Comparator, Aec-Q100, Push Pull, Sot23-5; Comparator Type Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | 2 to 5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape and Reel | SOT; SC-74A, SOT-753 | SOT-23 |