Rail-to-rail 1.8 V high-speed comparator, 150oC extended temperature range Product overview: TS3021HIYLT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3021HIYLT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 901167-TS3021HIYLT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Comparator General Purpose Push-Pull SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS3021
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17046-2-ND, 497-TS3021HIYLTCT, 497-TS3021HIYLTTR, 497-17046-1-ND, 497-TS3021HIYLTDKR, -1138-TS3021HIYLTTR,
COMPARATOR, -40 TO 150DEG C, SOT-23-5; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:38ns; Supply Voltage Range:2V to 5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Comparator General Purpose Push-Pull SOT-23-5
Analog Comparators Rail-to-rail 1.8 V high-speed comparator, 150oC extended temperature range
RAIL-TO-RAIL 1.8 V HIGH-SPEED CO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TS3021HIYLT | 901167-TS3021HIYLT | 07AH7212 | TS3021HIYLT | TS3021HIYLT | TS3021HIYLT |
| Product Name | 1.8 V Linear Comparator IC | Linear - Linear - Comparators - TS3021HIYLT | Comparator, -40 To 150Deg C, Sot-23-5; Comparator Type Stmicroelectronics | Comparators | Analog Comparators | Linear - Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package Type | SOT; SOT23; SOT-23-5 | SOT-23 | SOT; SC-74A, SOT-753 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 5 volts |