Dual 1.8V High-Speed Micropower Comparator, 8-Pin S-PDSO-G8 Product overview: TS3022IYST from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3022IYST can be used for catalog matching and distributor lookup.
TS3022 - Amplifiers and Comparators-AMPLI
Manufacturer: STMicroelectronics
Win Source Part Number: 937580-TS3022IYST
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Push-Pull 8-MiniSO
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS3022
Categories: Integrated Circuits (ICs)
Case / Package: 8-MiniSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17773-2, 497-17773-1, 497-17773-6
Comparator General Purpose Push-Pull 8-MiniSO
COMPARATOR, 54NS, -40 TO 125DEG C ROHS COMPLIANT: YES
Analog Comparators CONDITIONING & INTERFACES
RAIL-TO-RAIL 1.8V HIGH-SPEED MIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TS3022IYST | TS3022IYST | 937580-TS3022IYST | TS3022IYST | 69AH3065 | TS3022IYST | TS3022IYST |
| Product Name | Dual 1.8V Linear Comparator IC | Linear - Linear - Comparators - TS3022IYST | Comparators | Comparator, 54Ns, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Analog Comparators | Linear - Comparators | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | 8-MiniSO | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||||
| Life Cycle Stage | Active |