Dual Comparator, Rail-to-Rail, 2-Ch, Open Drain, 8-Pin USONF Product overview: TS332IQ2T from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS332IQ2T can be used for catalog matching and distributor lookup.
Dual Comparator Micropower R-R USONF8
Dual Comparator Micropower R-R USONF8
Dual Comparator Micropower R-R USONF8
Win Source Part Number: 1131995-TS332IQ2T
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 30µA
Voltage - Supply, Single/Dual (±): 1.6V ~ 5V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04µA @ 5V
Current - Output (Typ): 93mA @ 5V
CMRR, PSRR (Typ): 79dB CMRR
Propagation Delay (Max): 720ns
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TS332IQ2T.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-14865-6,TS332IQ2
Base Product Number: TS332
Analog Comparators CONDITIONING & INTERFACES
Comparator General Purpose Open Drain 8-DFN (2x2)
IC COMPARATOR R-R DUAL 8DFN
COMPARATOR, -40 TO 125DEG C, DFN-EP-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:200ns; Supply Voltage Range:1.6V to 5V; Comparator Case Style:DFN-EP; No. of Pins:8Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TS332IQ2T | 8607438 | 8607438P | 1131995-TS332IQ2T | TS332IQ2T | TS332IQ2T | TS332IQ2T | 07AH7214 |
| Product Name | Dual Linear Comparator IC | Comparators | Comparators | Integrated Circuits (ICs) - Linear - Comparators | Analog Comparators | Comparators | Linear - Comparators | Comparator, -40 To 125Deg C, Dfn-Ep-8; Comparator Type Stmicroelectronics |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | USONF | Dfn | DFN | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | DFN-EP | ||
| Number of Pins | 8 | 8 | 8 | 8 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Logic Output | Open Drain; Open drain | Open Drain; Open Drain | Open Drain; Open Drain |