Manufacturer: STMicroelectronics
Win Source Part Number: 035031-TS3021ICT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 90μA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 0.16μA @ 5V
CMRR, PSRR (Typ): 79dB CMRR
Propagation Delay (Max): 105ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Rail-to-rail 1.8 V high-speed comparator
High-Speed Comparator, 1.8V, 1Ch, Push-Pull, SC, BICMOS Product overview: TS3021ICT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3021ICT can be used for catalog matching and distributor lookup.
Rl-Rl 1.8V Hi Speed Comparator TS3021ICT
Rl-Rl 1.8V Hi Speed Comparator TS3021ICT
Rl-Rl 1.8V Hi Speed Comparator TS3021ICT
IC COMP R-R 1.8V HS SC70-5
Comparator General Purpose Push-Pull SC-70-5
IC,VOLT COMPARATOR, TSSOP, 6PIN, PLASTIC; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:2V to 5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull RoHS Compliant: Yes
Analog Comparators Rail-to-rail 1.8V highspeed comparator
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 035031-TS3021ICT | TS3021ICT | 692-TS3021ICT | 426118P | 426118 | TS3021ICT | TS3021ICT | 88W1154 | TS3021ICT |
| Product Name | Linear - Linear - Comparators - TS3021ICT | 1.8V Linear Comparator IC | Comparators | Comparators | Linear - Comparators | Comparators | Ic,volt Comparator, Tssop, 6Pin, Plastic; Comparator Type Stmicroelectronics | Analog Comparators | |
| Supply Voltage (VS) | 1.8 to 5 volts | 3 volts | 3 volts | 2 to 5 volts | |||||
| VOS | 6 millivolts | 6 millivolts | |||||||
| CMRR | 79 dB | 79 dB | 79 dB | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Logic Output | Push-Pull | Push Pull | Push-pull |