TS3021AILT - Amplifiers and Comparators-AMPLI
Rail-to-rail 1.8 V high-speed comparator, small input offset voltage Product overview: TS3021AILT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3021AILT can be used for catalog matching and distributor lookup.
IC COMPARATOR R-R SOT23-5
Comparator General Purpose Push-Pull SOT-23-5
COMPARATOR, HIGH SPEED, SINGLE, SOT-23-5; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:54ns; Supply Voltage Range:1.8V to 5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Analog Comparators Rail-to-rail 1.8 V high-speed comparator, small input offset voltage
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TS3021AILT | 692-TS3021AILT | TS3021AILT | TS3021AILT | 52AC7763 | TS3021AILT |
| Product Name | 1.8 V Linear Comparator IC | Linear - Comparators | Comparators | Comparator, High Speed, Single, Sot-23-5; Comparator Type Stmicroelectronics | Analog Comparators | |
| Standards | RoHS | |||||
| Package Type | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | SOT-23 | |||
| Life Cycle Stage | Active | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| CMRR | 79 dB | 79 dB |