2-Ch BICMOS Comparator, 1.8V, 105ns, SOIC, Push-Pull Product overview: TS3022IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3022IDT can be used for catalog matching and distributor lookup.
Comparator Dual Rail to Rail 5V
COMPARATOR, -40 TO 125DEG C, SOIC-8; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:38ns; Supply Voltage Range:1.8V to 5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Comparator General Purpose Push-Pull 8-SOIC
IC COMPARATOR R-R 1.8V HS 8-SOIC
Analog Comparators Rail to Rail 1.8V Hi Spd comparator
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TS3022IDT | 7609468 | 7609468P | 64AH9050 | TS3022IDT | TS3022IDT | TS3022IDT |
| Product Name | 1.8V SOIC Linear Comparator IC | Comparators | Comparators | Comparator, -40 To 125Deg C, Soic-8; Comparator Type Stmicroelectronics | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | 1.8 to 5 volts | |||||
| Power Dissipation (PD) | 1000 milliwatts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | Tape and Reel | SOIC; Soic | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |