Shift Shift Register 1 Element 8 Bit 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 039861-CD4021BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16
PARALLEL IN SERIAL OUT
FAIRCHILD SEMICONDUCTOR CD4021BCNShift Register, Parallel to Serial, 1 Element, DIP, 16 Pins, 3 V, 15 V
Shift Shift Register 1 Element 8 Bit 16-PDIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC SHIFT REGISTER 8STAGE 16-DIP
IC SHIFT REGISTER 8STAGE 16-DIP
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4021BCN-ND | 039861-CD4021BCN | CD4021BCN | CD4021BCN | 598-CD4021BCN | CD4021BCN | CD4021BCN | CD4021BCN |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - CD4021BCN | Integrated Circuits (ICs) - Logic - Shift Registers | FAIRCHILD SEMICONDUCTOR CD4021BCNShift Register, Parallel to Serial, 1 Element, DIP, 16 Pins, 3 V, 15 V | Shift Registers | Logic - Shift Registers | Shift Registers | |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | |||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 3V~18V | 1.8V; 3V ~ 18V | 3V ~ 18V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | Push-Pull | ||||
| Package Type | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 16-PDIP | DIP; Other; DIP16 | DIP; Other; 16-DIP (0.300, 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |