Rochester Electronics Logic - Logic - Shift Registers - DM74ALS165MX DM74ALS165MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 868859-DM74ALS165MX Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Shift Shift Register 1 Element 8 Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-DM74ALS165MX, 2156-DM74ALS165MX-FS TR-ND
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 868859-DM74ALS165MX Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Shift Shift Register 1 Element 8 Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-DM74ALS165MX, 2156-DM74ALS165MX-FS TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - DM74ALS165MX - 868859-DM74ALS165MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - DM74ALS165MX
868859-DM74ALS165MX
Logic - Logic - Shift Registers - DM74ALS165MX 868859-DM74ALS165MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 868859-DM74ALS165MX Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Shift Shift Register 1 Element 8 Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-DM74ALS165MX, 2156-DM74ALS165MX-FS TR-ND

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 868859-DM74ALS165MX
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: Shift Shift Register 1 Element 8 Bit 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-DM74ALS165MX, 2156-DM74ALS165MX-FSTR-ND

Buy Now Datasheet
Logic - Shift Registers - DM74ALS165MX - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
DM74ALS165MX
Logic - Shift Registers DM74ALS165MX
PARALLEL IN SERIAL OUT

PARALLEL IN SERIAL OUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 868859-DM74ALS165MX DM74ALS165MX
Product Name Logic - Logic - Shift Registers - DM74ALS165MX Logic - Shift Registers
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - CD74HC4094M96E4 - 1120483-CD74HC4094M96E4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOIC; Other; SOIC
Number of units in IC 1
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register - 74HCT165D-Q100,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
 - 4031A/BEA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers