Rochester Electronics Logic - Logic - Translators, Level Shifters - DH0034CD DH0034CD

Description
Manufacturer: National Semiconductor Win Source Part Number: 868784-DH0034CD Features: Voltage Level Translator Circuit Channel Package: Bag Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 868784-DH0034CD Features: Voltage Level Translator Circuit Channel Package: Bag Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - DH0034CD - 868784-DH0034CD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - DH0034CD
868784-DH0034CD
Logic - Logic - Translators, Level Shifters - DH0034CD 868784-DH0034CD
Manufacturer: National Semiconductor Win Source Part Number: 868784-DH0034CD Features: Voltage Level Translator Circuit Channel Package: Bag Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 868784-DH0034CD
Features: Voltage Level Translator Circuit Channel
Package: Bag
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 868784-DH0034CD
Product Name Logic - Logic - Translators, Level Shifters - DH0034CD
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595PW-Q100,118 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Features ESD Protection
View Details
9 suppliers
Shift Registers - 74F673ASPC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
Logic - Logic - Shift Registers - CD4015BM96G4 - 202331-CD4015BM96G4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Output Characteristics Push-Pull
Package Type SOIC; Other; 16-SOIC
View Details