CD4517BFX -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
CD4517BFX
Description
DUAL STATIC SHIT REGSTR
-
Lingto Electronic Limited
Datasheet
Description
DUAL STATIC SHIT REGSTR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
CD4517BFX |
|
Product Name
|
Logic - Shift Registers |
|
Number of Bits (Stages)
|
64
|
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Universal
Number of Bits (Stages)
8
View Details
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
TSSOP; SZIP; Other
View Details
Register Type
Serial In / Parallel Out
Supply Voltage
1.5V; 3.3V; 5V; 5.5
Package Type
Other; PDIP,SOIC
View Details
7 suppliers
Register Type
Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage
3V; 3.3V; 3.6V; 5V; 15 V, 3 V
Package Type
SOIC
View Details