Rochester Electronics Logic - Logic - Shift Registers - CD4021BD3 CD4021BD3

Description
Manufacturer: Harris Corporation Win Source Part Number: 915051-CD4021BD3 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915051-CD4021BD3 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD4021BD3 - 915051-CD4021BD3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4021BD3
915051-CD4021BD3
Logic - Logic - Shift Registers - CD4021BD3 915051-CD4021BD3
Manufacturer: Harris Corporation Win Source Part Number: 915051-CD4021BD3 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915051-CD4021BD3
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - CD4021BD3 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4021BD3
Logic - Shift Registers CD4021BD3
8-STAGE STAIC SHIFT REGISTER

8-STAGE STAIC SHIFT REGISTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 915051-CD4021BD3 CD4021BD3
Product Name Logic - Logic - Shift Registers - CD4021BD3 Logic - Shift Registers
Register Type Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
5 suppliers
Logic Family / Base Number Nexperia - 26AC8650 - Newark, An Avnet Company
Specs
Pin Count 14
Number of units in IC 1
Number of Bits (Stages) 8
View Details