Shift Shift Register 1 Element 8 Bit 16-SOIC
Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDSO16
PARALLEL IN SERIAL OUT
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REGISTER 8BIT 16SOIC
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | DM74ALS165M-ND | DM74ALS165M | DM74ALS165M | DM74ALS165M | DM74ALS165M |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Complementary | Complementary | |||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOP; Other; SOP16 | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |