onsemi Shift Registers 74VHC164N

Description
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDIP14
Request a Quote Datasheet
Description
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74VHC164N - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDIP14

Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDIP14

Supplier's Site Datasheet
Shift Registers - 74VHC164N-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74VHC164N-ND
Shift Registers 74VHC164N-ND
Shift Shift Register 1 Element 8 Bit 14-MDIP

Shift Shift Register 1 Element 8 Bit 14-MDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - 74VHC164N - 1133506-74VHC164N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74VHC164N
1133506-74VHC164N
Logic - Logic - Shift Registers - 74VHC164N 1133506-74VHC164N
Manufacturer: ON Semiconductor Win Source Part Number: 1133506-74VHC164N Packaging: Tube Mounting Style: Through Hole Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 74VHC164 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1133506-74VHC164N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHC164
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Logic - Shift Registers - 74VHC164N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74VHC164N
Logic - Shift Registers 74VHC164N
IC SHIFT REGISTER 8BIT 14DIP

IC SHIFT REGISTER 8BIT 14DIP

Supplier's Site Datasheet
Shift Registers - 74VHC164N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC164N
Shift Registers 74VHC164N
Shift Shift Register 1 Element 8 Bit 14-DIP

Shift Shift Register 1 Element 8 Bit 14-DIP

Buy Now Datasheet
Shift Registers - 74VHC164N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC164N
Shift Registers 74VHC164N
Shift Shift Register 1 Element 8 Bit 14-MDIP

Shift Shift Register 1 Element 8 Bit 14-MDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74VHC164N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74VHC164N
Integrated Circuits (ICs) - Logic - Shift Registers 74VHC164N
SERIAL IN PARALLEL OUT

SERIAL IN PARALLEL OUT

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74VHC164N 74VHC164N-ND 1133506-74VHC164N 74VHC164N 74VHC164N 74VHC164N
Product Name Shift Registers Logic - Logic - Shift Registers - 74VHC164N Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Shift Direction Right
Package Type DIP; Other; DIP14 DIP; Other; "14-DIP (0.300"", 7.62mm)" DIP DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family CMOS
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) -Logic -Translators, Level Shifters -  - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
 - 29821ALM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; LCC
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details