Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
IC SHFT REG TRI-STATE 8BIT 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74HCT4094D,112 | 568-74HCT4094D,112-ND | 74HCT4094D,112 |
| Product Name | Shift Registers | Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out |
| Shift Direction | Right | ||
| Package Type | Other; SO16 | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | CMOS |