AM29824DMB -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
AM29824DMB
Description
BUS INTERFACE REGISTERS
-
Lingto Electronic Limited
Datasheet
Description
BUS INTERFACE REGISTERS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
AM29824DMB |
|
Product Name
|
Logic - Shift Registers |
|
Number of Bits (Stages)
|
9
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
Tri-State, Non-Inverted
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Supply Voltage
+7.0
Features
ESD Protection
Package Type
Other; SOT8016-1 SOT8016-1
View Details
2 suppliers
Register Type
Serial In / Parallel Out
Number of Bits (Stages)
8
View Details
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
TSSOP; SZIP; Other
View Details