CD74HCT597M -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
CD74HCT597M
Description
PARALLEL IN SERIAL OUT
-
Lingto Electronic Limited
Datasheet
Description
PARALLEL IN SERIAL OUT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
CD74HCT597M |
|
Product Name
|
Logic - Shift Registers |
|
Register Type
|
Parallel In / Serial Out
|
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Serial In / Parallel Out
Number of Bits (Stages)
8
View Details
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
TSSOP; SZIP; Other
View Details
Supply Voltage
2
Output Characteristics
3-State
Package Type
Other; PDIP,SO,SOIC,SSOP
View Details
9 suppliers
Supply Voltage
4.5 V ~ 5.5 V
Output Characteristics
Tri-State
Package Type
SSOP
View Details
6 suppliers