Rochester Electronics Logic - Logic - Shift Registers - AM29821DC AM29821DC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911352-AM29821DC Operating Temperature Range: 0°C ~ 70°C Features: Shift Register, D-Type Element Bit 24-CDIP Package: Bulk Package: 24-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911352-AM29821DC Operating Temperature Range: 0°C ~ 70°C Features: Shift Register, D-Type Element Bit 24-CDIP Package: Bulk Package: 24-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - AM29821DC - 911352-AM29821DC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - AM29821DC
911352-AM29821DC
Logic - Logic - Shift Registers - AM29821DC 911352-AM29821DC
Manufacturer: Advanced Micro Devices Win Source Part Number: 911352-AM29821DC Operating Temperature Range: 0°C ~ 70°C Features: Shift Register, D-Type Element Bit 24-CDIP Package: Bulk Package: 24-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911352-AM29821DC
Operating Temperature Range: 0°C ~ 70°C
Features: Shift Register, D-Type Element Bit 24-CDIP
Package: Bulk
Package: 24-CDIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - AM29821DC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
AM29821DC
Logic - Shift Registers AM29821DC
BUS DRIVER, S SERIES, 10-BIT

BUS DRIVER, S SERIES, 10-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 911352-AM29821DC AM29821DC
Product Name Logic - Logic - Shift Registers - AM29821DC Logic - Shift Registers
Package Type DIP; Other; 24-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit parallel-in/serial out shift register - 74HC165D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
Logic - Shift Registers - 74HC595PW/C4118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details