onsemi Logic - Logic - Shift Registers - 74VHC595SJX 74VHC595SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007478-74VHC595SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007478-74VHC595SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74VHC595SJX - 007478-74VHC595SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74VHC595SJX
007478-74VHC595SJX
Logic - Logic - Shift Registers - 74VHC595SJX 007478-74VHC595SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007478-74VHC595SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007478-74VHC595SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
 - 74VHC595SJX - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, AHC/VHC Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, AHC/VHC Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 74VHC595SJXTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74VHC595SJXTR-ND
Shift Registers 74VHC595SJXTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74VHC595SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74VHC595SJX
Integrated Circuits (ICs) - Logic - Shift Registers 74VHC595SJX
SERIAL IN PARALLEL OUT, AHC/VHC

SERIAL IN PARALLEL OUT, AHC/VHC

Supplier's Site
Shenzhen, China
Logic - Shift Registers
74VHC595SJX
Logic - Shift Registers 74VHC595SJX
IC SHIFT REGISTER 8BIT 16SOP

IC SHIFT REGISTER 8BIT 16SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
74VHC595SJX
Counter Shift Registers 74VHC595SJX
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Shift Registers - 74VHC595SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC595SJX
Shift Registers 74VHC595SJX
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet
Shift Registers - 74VHC595SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC595SJX
Shift Registers 74VHC595SJX
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 007478-74VHC595SJX 74VHC595SJX 74VHC595SJXTR-ND 74VHC595SJX 74VHC595SJX 74VHC595SJX 74VHC595SJX
Product Name Logic - Logic - Shift Registers - 74VHC595SJX Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type SOP; Other; 16-SOP SOP; Other; SOP16 SOP; SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Number of units in IC 1
Number of Bits (Stages) 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094PW,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HCT597DB118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers