Rochester Electronics Logic - Logic - Shift Registers - CD4517BF CD4517BF

Description
Manufacturer: Harris Corporation Win Source Part Number: 915103-CD4517BF Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915103-CD4517BF Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD4517BF - 915103-CD4517BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4517BF
915103-CD4517BF
Logic - Logic - Shift Registers - CD4517BF 915103-CD4517BF
Manufacturer: Harris Corporation Win Source Part Number: 915103-CD4517BF Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915103-CD4517BF
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - CD4517BF - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4517BF
Logic - Shift Registers CD4517BF
DUAL STATIC SHIT REGSTR

DUAL STATIC SHIT REGSTR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 915103-CD4517BF CD4517BF
Product Name Logic - Logic - Shift Registers - CD4517BF Logic - Shift Registers
Number of Bits (Stages) 64
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F675APC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details
8-bit serial-in/parallel-out shift register - 74AHCT164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Specialty Logic - 74GTLP2034DGVRE4 - 1131438-74GTLP2034DGVRE4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details