onsemi Shift Registers 74VHC164MTC

Description
Shift Register
Request a Quote Datasheet
Description
Shift Register
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74VHC164MTC - Rochester Electronics
Newburyport, MA, United States
Shift Register

Shift Register

Supplier's Site Datasheet
Shift Registers - 74VHC164MTC-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74VHC164MTC-ND
Shift Registers 74VHC164MTC-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - 74VHC164MTC - 1133505-74VHC164MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74VHC164MTC
1133505-74VHC164MTC
Logic - Logic - Shift Registers - 74VHC164MTC 1133505-74VHC164MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1133505-74VHC164MTC Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74VHC164 Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1133505-74VHC164MTC
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHC164
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - 74VHC164MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74VHC164MTC
Integrated Circuits (ICs) - Logic - Shift Registers 74VHC164MTC
SERIAL IN PARALLEL OUT

SERIAL IN PARALLEL OUT

Supplier's Site
Shift Registers - 74VHC164MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC164MTC
Shift Registers 74VHC164MTC
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - 74VHC164MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC164MTC
Shift Registers 74VHC164MTC
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Logic - Shift Registers - 74VHC164MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74VHC164MTC
Logic - Shift Registers 74VHC164MTC
IC SHIFT REGISTER 8BIT 14TSSOP

IC SHIFT REGISTER 8BIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74VHC164MTC 74VHC164MTC-ND 1133505-74VHC164MTC 74VHC164MTC 74VHC164MTC 74VHC164MTC
Product Name Shift Registers Logic - Logic - Shift Registers - 74VHC164MTC Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Package Type SOP; SSOP; TSSOP; Other; TSSOP14 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 5495AW/B - Rochester Electronics
Specs
Package Type Other; CFP
View Details
4 suppliers
8-stage shift-and-store bus register - 74HCT4094PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers
Shift Registers - 54F323DMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State, Non-Inverted
View Details
2 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details