Rochester Electronics Logic - Logic - Shift Registers - CD54HCT166F CD54HCT166F

Description
Manufacturer: Harris Corporation Win Source Part Number: 915130-CD54HCT166F Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915130-CD54HCT166F Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD54HCT166F - 915130-CD54HCT166F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD54HCT166F
915130-CD54HCT166F
Logic - Logic - Shift Registers - CD54HCT166F 915130-CD54HCT166F
Manufacturer: Harris Corporation Win Source Part Number: 915130-CD54HCT166F Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915130-CD54HCT166F
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - CD54HCT166F - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD54HCT166F
Logic - Shift Registers CD54HCT166F
8-BIT SHIFT REGISTER

8-BIT SHIFT REGISTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 915130-CD54HCT166F CD54HCT166F
Product Name Logic - Logic - Shift Registers - CD54HCT166F Logic - Shift Registers
Register Type Parallel In / Serial Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit shift register with output register - 74LVC594AD-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
5 suppliers
Shift Registers - 25S18FM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers