Rochester Electronics Logic - Logic - Shift Registers - AM25S10/BEA AM25S10/BEA

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911340-AM25S10/BEA Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-CDIP Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911340-AM25S10/BEA Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-CDIP Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - AM25S10/BEA - 911340-AM25S10/BEA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - AM25S10/BEA
911340-AM25S10/BEA
Logic - Logic - Shift Registers - AM25S10/BEA 911340-AM25S10/BEA
Manufacturer: Advanced Micro Devices Win Source Part Number: 911340-AM25S10/BEA Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-CDIP Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911340-AM25S10/BEA
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register Element Bit 16-CDIP
Package: Bulk
Package: 16-CDIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - AM25S10/BEA - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
AM25S10/BEA
Logic - Shift Registers AM25S10/BEA
BUS DRIVER/H/L SERIES, 7-BIT

BUS DRIVER/H/L SERIES, 7-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 911340-AM25S10/BEA AM25S10/BEA
Product Name Logic - Logic - Shift Registers - AM25S10/BEA Logic - Shift Registers
Package Type DIP; Other; 16-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646CTPVCT - 1131403-74FCT162646CTPVCT - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHCT595PW-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers