Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHIFT REGISTERS
ROCHESTER ELECTRONICS
7802401RA -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
7802401RA
Description
SN54LS299 8-BIT UNIVERSAL SHIFT/
Lingto Electronic Limited
Done
Datasheet
Description
SN54LS299 8-BIT UNIVERSAL SHIFT/
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
7802401RA
Logic - Shift Registers
7802401RA
SN54LS299 8-BIT UNIVERSAL SHIFT/
SN54LS299 8-BIT UNIVERSAL SHIFT/
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Shift Registers
Product Number
7802401RA
Product Name
Logic - Shift Registers
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Shift Register, 16Bit, Universal, Soic16; Logic Family / Base Number Nexperia
74HC670D,652
Specs
Pin Count
16
Number of units in IC
1
Number of Bits (Stages)
16
View Details
Texas Instruments
Integrated Circuits (ICs) - Logic - Shift Registers
54195FM
Specs
Package Type
Other; 16-CFlatPack
View Details
2
suppliers
RS Components, Ltd.
1219581
Specs
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
SOIC
View Details
Rochester Electronics
Logic - Shift Registers
74FCT574PBCTSO
View Details