CD74HCT165E -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
CD74HCT165E
Description
PARALLEL IN SERIAL OUT
-
Lingto Electronic Limited
Datasheet
Description
PARALLEL IN SERIAL OUT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
CD74HCT165E |
|
Product Name
|
Logic - Shift Registers |
|
Register Type
|
Parallel In / Serial Out
|
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Serial In / Parallel Out
Supply Voltage
4.5 V
Package Type
SOIC
View Details
Register Type
Parallel In / Serial Out
Number of Bits (Stages)
8
View Details
Package Type
Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers
Register Type
Serial In / Parallel Out
Supply Voltage
5V; 6 V, 4.5 V
Package Type
SOIC
View Details