Rochester Electronics Logic - Logic - Shift Registers - CD4021AD3 CD4021AD3

Description
Manufacturer: Harris Corporation Win Source Part Number: 915050-CD4021AD3 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915050-CD4021AD3 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD4021AD3 - 915050-CD4021AD3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4021AD3
915050-CD4021AD3
Logic - Logic - Shift Registers - CD4021AD3 915050-CD4021AD3
Manufacturer: Harris Corporation Win Source Part Number: 915050-CD4021AD3 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915050-CD4021AD3
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - CD4021AD3 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4021AD3
Logic - Shift Registers CD4021AD3
8-STAGE STAIC SHIFT REGISTER

8-STAGE STAIC SHIFT REGISTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 915050-CD4021AD3 CD4021AD3
Product Name Logic - Logic - Shift Registers - CD4021AD3 Logic - Shift Registers
Register Type Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Shift Registers - 74F164ASJ - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM96E4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
8-bit serial-in, parallel-out shift register - 74HC164PW-Q100/GJ - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details