Rochester Electronics Logic - Logic - Shift Registers - AM29525DC AM29525DC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911351-AM29525DC Operating Temperature Range: 0°C ~ 70°C Features: Shift Register, Pipeline Element Bit 28-CDIP SB Package: Bulk Package: 28-CDIP (0.400", 10.16mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP SB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911351-AM29525DC Operating Temperature Range: 0°C ~ 70°C Features: Shift Register, Pipeline Element Bit 28-CDIP SB Package: Bulk Package: 28-CDIP (0.400", 10.16mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP SB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - AM29525DC - 911351-AM29525DC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - AM29525DC
911351-AM29525DC
Logic - Logic - Shift Registers - AM29525DC 911351-AM29525DC
Manufacturer: Advanced Micro Devices Win Source Part Number: 911351-AM29525DC Operating Temperature Range: 0°C ~ 70°C Features: Shift Register, Pipeline Element Bit 28-CDIP SB Package: Bulk Package: 28-CDIP (0.400", 10.16mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP SB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911351-AM29525DC
Operating Temperature Range: 0°C ~ 70°C
Features: Shift Register, Pipeline Element Bit 28-CDIP SB
Package: Bulk
Package: 28-CDIP (0.400", 10.16mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP SB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - AM29525DC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
AM29525DC
Logic - Shift Registers AM29525DC
AM29525 - PIPELINE REGISTER, ECL

AM29525 - PIPELINE REGISTER, ECL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 911351-AM29525DC AM29525DC
Product Name Logic - Logic - Shift Registers - AM29525DC Logic - Shift Registers
Package Type DIP; Other; 28-CDIP SB
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
 - CD74HC165M96S2357 - Rochester Electronics
Specs
Package Type SOIC; Other; SOIC16
View Details
2 suppliers
8-bit shift register with output register - 74AHC594BZX - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT8016-1 SOT8016-1
View Details
2 suppliers