CD74HC194E -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
CD74HC194E
Description
PARALLEL IN PARALLEL OUT
-
Lingto Electronic Limited
Datasheet
Description
PARALLEL IN PARALLEL OUT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
CD74HC194E |
|
Product Name
|
Logic - Shift Registers |
|
Register Type
|
Universal
|
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Serial In / Parallel Out
Supply Voltage
1V ~ 5.5V
Output Characteristics
Push-Pull
View Details
4 suppliers
Register Type
Serial In / Parallel Out
Output Characteristics
Complementary
Package Type
DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
SOIC
View Details