Rochester Electronics Logic - Logic - Shift Registers - 74LVC594APW 74LVC594APW

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 858050-74LVC594APW Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 858050-74LVC594APW Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74LVC594APW - 858050-74LVC594APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74LVC594APW
858050-74LVC594APW
Logic - Logic - Shift Registers - 74LVC594APW 858050-74LVC594APW
Manufacturer: Nexperia USA Inc. Win Source Part Number: 858050-74LVC594APW Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 858050-74LVC594APW
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Shift Registers - 74LVC594APW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74LVC594APW
Logic - Shift Registers 74LVC594APW
NOW NEXPERIA 74LVC594APW - SERIA

NOW NEXPERIA 74LVC594APW - SERIA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 858050-74LVC594APW 74LVC594APW
Product Name Logic - Logic - Shift Registers - 74LVC594APW Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 100336PC - Lingto Electronic Limited
Specs
Number of Bits (Stages) 4
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - 74HC595DRG4 - 198164-74HC595DRG4 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Output Characteristics Tri-State
Package Type SOIC; Other; 16-SOIC
View Details
8-bit shift register with output register - 74AHC594BQ,115 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT763-1 SOT763-1
View Details
8 suppliers