Manufacturer: Nexperia USA Inc.
Win Source Part Number: 100709-74HCT4094D,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
IC SHFT REG TRI-STATE 8BIT 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 100709-74HCT4094D,118 | 74HCT4094D,118 | 568-74HCT4094D,118TR-ND | 74HCT4094D,118 |
| Product Name | Logic - Logic - Shift Registers - 74HCT4094D,118 | Shift Registers | Shift Registers | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | |
| Package Type | Other; 16-SO | Other; SOT109 | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |
| Number of units in IC | 1 | |||
| Number of Bits (Stages) | 8 |