onsemi Logic - Logic - Shift Registers - 74VHC164SJX 74VHC164SJX

Description
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO14
Request a Quote Datasheet
Description
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74VHC164SJX - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO14

Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Shift Registers - 74VHC164SJX - 1133507-74VHC164SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74VHC164SJX
1133507-74VHC164SJX
Logic - Logic - Shift Registers - 74VHC164SJX 1133507-74VHC164SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1133507-74VHC164SJX Series: 74VHC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 5.5 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74VHC164 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOP Alternative Parts (Cross-Reference): TC74VHC164FN-ELP; TC74VHC164FN; TC74VHC164FN(ELP,M; Introduction Date: March 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1133507-74VHC164SJX
Series: 74VHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74VHC164
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-SOP
Alternative Parts (Cross-Reference): TC74VHC164FN-ELP; TC74VHC164FN; TC74VHC164FN(ELP,M;
Introduction Date: March 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 74VHC164SJXTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74VHC164SJXTR-ND
Shift Registers 74VHC164SJXTR-ND
Shift Shift Register 1 Element 8 Bit 14-SOP

Shift Shift Register 1 Element 8 Bit 14-SOP

Buy Now Datasheet
Logic - Shift Registers - 74VHC164SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74VHC164SJX
Logic - Shift Registers 74VHC164SJX
IC SHIFT REGISTER 8BIT 14SOP

IC SHIFT REGISTER 8BIT 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74VHC164SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74VHC164SJX
Integrated Circuits (ICs) - Logic - Shift Registers 74VHC164SJX
SERIAL IN PARALLEL OUT, AHC/VHC/

SERIAL IN PARALLEL OUT, AHC/VHC/

Supplier's Site
Shift Registers - 74VHC164SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC164SJX
Shift Registers 74VHC164SJX
Shift Shift Register 1 Element 8 Bit 14-SOP

Shift Shift Register 1 Element 8 Bit 14-SOP

Buy Now Datasheet
Shift Registers - 74VHC164SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC164SJX
Shift Registers 74VHC164SJX
Shift Shift Register 1 Element 8 Bit 14-SOP

Shift Shift Register 1 Element 8 Bit 14-SOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74VHC164SJX 1133507-74VHC164SJX 74VHC164SJXTR-ND 74VHC164SJX 74VHC164SJX 74VHC164SJX
Product Name Logic - Logic - Shift Registers - 74VHC164SJX Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Shift Direction Right
Package Type SOP; Other; SOP14 SOIC SOP; SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Logic Family CMOS
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F164ASJX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-3439-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD54ACT164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; CDIP
View Details
5 suppliers