onsemi Integrated Circuits (ICs) - Logic - Shift Registers DM74LS299WMX

Description
Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Request a Quote Datasheet
Description
Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74LS299WMX - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1183357-DM74LS299WMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1183357-DM74LS299WMX
Integrated Circuits (ICs) - Logic - Shift Registers 1183357-DM74LS299WMX
Win Source Part Number: 1183357-DM74LS299WMX Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74LS299WMX,2 156-DM74LS299WMX RoHS Status: RoHS non-compliant

Win Source Part Number: 1183357-DM74LS299WMX
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCDM74LS299WMX,2156-DM74LS299WMX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shift Registers - DM74LS299WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
DM74LS299WMX
Shift Registers DM74LS299WMX
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number DM74LS299WMX 1183357-DM74LS299WMX DM74LS299WMX
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Parallel In / Parallel Out Universal
Shift Direction Bidirectional
Package Type SOP; Other; SOP20 SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Logic Family TTL
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094NSR - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC16373ADGG-Q1J - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74F673ASPC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details