AM29C818ASC -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
AM29C818ASC
Description
BUS DRIVER SERIES, 8-BIT
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER SERIES, 8-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
AM29C818ASC |
|
Product Name
|
Logic - Shift Registers |
|
Number of Bits (Stages)
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Universal
Number of Bits (Stages)
4
View Details
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
TSSOP; SZIP; Other
View Details
Supply Voltage
4.75V ~ 5.25V
Output Characteristics
Push-Pull
Package Type
DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Register Type
Serial In / Parallel Out
Supply Voltage
1V ~ 3.6V
Output Characteristics
3-State
View Details
7 suppliers