Rochester Electronics Logic - Logic - Shift Registers - CD74HC4015E CD74HC4015E

Description
Manufacturer: Harris Corporation Win Source Part Number: 915152-CD74HC4015E Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 2 Element 4 Bit 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC4015 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915152-CD74HC4015E Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 2 Element 4 Bit 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC4015 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD74HC4015E - 915152-CD74HC4015E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC4015E
915152-CD74HC4015E
Logic - Logic - Shift Registers - CD74HC4015E 915152-CD74HC4015E
Manufacturer: Harris Corporation Win Source Part Number: 915152-CD74HC4015E Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 2 Element 4 Bit 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC4015 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915152-CD74HC4015E
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register 2 Element 4 Bit 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HC4015
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - CD74HC4015E - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC4015E
Logic - Shift Registers CD74HC4015E
4-STAGE STATIC SHIFT REGISTER

4-STAGE STATIC SHIFT REGISTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 915152-CD74HC4015E CD74HC4015E
Product Name Logic - Logic - Shift Registers - CD74HC4015E Logic - Shift Registers
Package Type DIP; PDIP; Other; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - NPIC6C595PW-Q100,1 - 1083376-NPIC6C595PW-Q100,1 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
View Details
6 suppliers
Logic - Shift Registers - 5962-9220506M3A - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
4 suppliers