Shift Shift Register 1 Element 8 Bit 16-PDIP
Serial In Parallel Out, AHC/VHC Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16
SERIAL IN PARALLEL OUT
Shift Shift Register 1 Element 8 Bit 16-PDIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC SHIFT REGISTER 8BIT 16DIP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74VHC595N-ND | 74VHC595N | 74VHC595N | 74VHC595N | 74VHC595N |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State; Tri-State | |||
| Package Type | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; DIP16 | DIP; Other; 16-DIP (0.300\", 7.62mm) |