Rochester Electronics Logic - Logic - Shift Registers - CD54HC670F CD54HC670F

Description
Manufacturer: Harris Corporation Win Source Part Number: 915128-CD54HC670F Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915128-CD54HC670F Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD54HC670F - 915128-CD54HC670F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD54HC670F
915128-CD54HC670F
Logic - Logic - Shift Registers - CD54HC670F 915128-CD54HC670F
Manufacturer: Harris Corporation Win Source Part Number: 915128-CD54HC670F Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915128-CD54HC670F
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - CD54HC670F - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD54HC670F
Logic - Shift Registers CD54HC670F
4 X 4 REGISTER FILE

4 X 4 REGISTER FILE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 915128-CD54HC670F CD54HC670F
Product Name Logic - Logic - Shift Registers - CD54HC670F Logic - Shift Registers
Register Type Universal
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC595PW,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - 1727-1821-1-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers