Rochester Electronics Logic - Logic - Shift Registers - CD4015BNS CD4015BNS

Description
Manufacturer: Texas Instruments Win Source Part Number: 915046-CD4015BNS Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915046-CD4015BNS Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD4015BNS - 915046-CD4015BNS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4015BNS
915046-CD4015BNS
Logic - Logic - Shift Registers - CD4015BNS 915046-CD4015BNS
Manufacturer: Texas Instruments Win Source Part Number: 915046-CD4015BNS Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 915046-CD4015BNS
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Logic - Shift Registers - CD4015BNS - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4015BNS
Logic - Shift Registers CD4015BNS
IC DUAL STATIC SHFT REG 16SO

IC DUAL STATIC SHFT REG 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 915046-CD4015BNS CD4015BNS
Product Name Logic - Logic - Shift Registers - CD4015BNS Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
 - 25LS2519PC - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP20
View Details
4 suppliers
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
4 suppliers
Shift Registers - 1727-3158-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers