onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX543MTC 74LCX543MTC

Description
Low Voltage Octal Registered Transceiver with 5V Tolerant Inputs and Outputs
Request a Quote Datasheet
Description
Low Voltage Octal Registered Transceiver with 5V Tolerant Inputs and Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LCX543MTC - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Registered Transceiver with 5V Tolerant Inputs and Outputs

Low Voltage Octal Registered Transceiver with 5V Tolerant Inputs and Outputs

Supplier's Site Datasheet
 - 74LCX543MTC - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Registered Transceiver with 5V Tolerant Inputs and Outputs

Low Voltage Octal Registered Transceiver with 5V Tolerant Inputs and Outputs

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX543MTC - 076346-74LCX543MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX543MTC
076346-74LCX543MTC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX543MTC 076346-74LCX543MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076346-74LCX543MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1,525

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076346-74LCX543MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1,525

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Shift Registers Shift Registers
Product Number 74LCX543MTC 076346-74LCX543MTC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX543MTC
Package Type SOP; SSOP; TSSOP; Other; TSSOP-24 SOP; SSOP; TSSOP; Other; 24-TSSOP
Supply Voltage 2 V ~ 3.6 V
Output Characteristics Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 4035BDMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 8168851 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V
Package Type Other; QFN
View Details
Logic - Shift Registers - 74F676SPC - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 16
View Details