Rochester Electronics Logic - Logic - Shift Registers - CD4006BF/3 CD4006BF/3

Description
Manufacturer: Harris Corporation Win Source Part Number: 915036-CD4006BF/3 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915036-CD4006BF/3 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD4006BF/3 - 915036-CD4006BF/3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4006BF/3
915036-CD4006BF/3
Logic - Logic - Shift Registers - CD4006BF/3 915036-CD4006BF/3
Manufacturer: Harris Corporation Win Source Part Number: 915036-CD4006BF/3 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915036-CD4006BF/3
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Logic - Shift Registers - CD4006BF/3 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4006BF/3
Logic - Shift Registers CD4006BF/3
18-STAGE STATIC SHIFT REGISTER

18-STAGE STATIC SHIFT REGISTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 915036-CD4006BF/3 CD4006BF/3
Product Name Logic - Logic - Shift Registers - CD4006BF/3 Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F676SPC - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 16
View Details
Shift Registers - 1727-1046-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
7 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 4035BDC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers