Advanced Micro Devices, Inc. Shift Registers AM25LS22PC

Description
Parallel In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP20
Request a Quote Datasheet
Description
Parallel In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AM25LS22PC - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP20

Parallel In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP20

Supplier's Site Datasheet
Shift Registers - AM25LS22PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
AM25LS22PC
Shift Registers AM25LS22PC
Shift Register File 1 Element 8 Bit 20-PDIP

Shift Register File 1 Element 8 Bit 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - AM25LS22PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
AM25LS22PC
Integrated Circuits (ICs) - Logic - Shift Registers AM25LS22PC
PARALLEL IN/OUT, LS SERIES

PARALLEL IN/OUT, LS SERIES

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number AM25LS22PC AM25LS22PC AM25LS22PC
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Parallel In / Parallel Out Serial In / Parallel Out
Shift Direction Right
Package Type DIP; Other; DIP20 DIP; Other; 20-DIP
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094M - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
10 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-stage shift-and-store bus register - 74HC4094D,653 - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers