Rochester Electronics Logic - Logic - Shift Registers - CD54HC166F CD54HC166F

Description
Manufacturer: Harris Corporation Win Source Part Number: 866126-CD54HC166F Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 866126-CD54HC166F Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD54HC166F - 866126-CD54HC166F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD54HC166F
866126-CD54HC166F
Logic - Logic - Shift Registers - CD54HC166F 866126-CD54HC166F
Manufacturer: Harris Corporation Win Source Part Number: 866126-CD54HC166F Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 866126-CD54HC166F
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - CD54HC166F - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD54HC166F
Logic - Shift Registers CD54HC166F
8-BIT SHIFT REGISTER

8-BIT SHIFT REGISTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 866126-CD54HC166F CD54HC166F
Product Name Logic - Logic - Shift Registers - CD54HC166F Logic - Shift Registers
Register Type Parallel In / Serial Out
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-6111-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Complementary
View Details
4 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LS503SC - Quarktwin Technology Ltd.
View Details
2 suppliers