Rochester Electronics Logic - Logic - Shift Registers - CD4035BD CD4035BD

Description
Manufacturer: Harris Corporation Win Source Part Number: 866100-CD4035BD Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 866100-CD4035BD Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD4035BD - 866100-CD4035BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4035BD
866100-CD4035BD
Logic - Logic - Shift Registers - CD4035BD 866100-CD4035BD
Manufacturer: Harris Corporation Win Source Part Number: 866100-CD4035BD Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 866100-CD4035BD
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - CD4035BD - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4035BD
Logic - Shift Registers CD4035BD
4-STAGE SHIFT REGISTER

4-STAGE SHIFT REGISTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 866100-CD4035BD CD4035BD
Product Name Logic - Logic - Shift Registers - CD4035BD Logic - Shift Registers
Register Type Parallel In / Serial Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD4006B-MIL CMOS 18-Stage Static Shift Register - CD4006BF3A - Texas Instruments
Specs
Package Type Other; CDIP
Logic Family CD4000
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Shift Registers - 74HC597DB,118-ND - DigiKey
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers