Rochester Electronics Logic - Logic - Shift Registers - CD54HC194F CD54HC194F

Description
Manufacturer: Harris Corporation Win Source Part Number: 915120-CD54HC194F Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915120-CD54HC194F Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD54HC194F - 915120-CD54HC194F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD54HC194F
915120-CD54HC194F
Logic - Logic - Shift Registers - CD54HC194F 915120-CD54HC194F
Manufacturer: Harris Corporation Win Source Part Number: 915120-CD54HC194F Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915120-CD54HC194F
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - CD54HC194F - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD54HC194F
Logic - Shift Registers CD54HC194F
UNIVERSAL SHIFT REGISTER

UNIVERSAL SHIFT REGISTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 915120-CD54HC194F CD54HC194F
Product Name Logic - Logic - Shift Registers - CD54HC194F Logic - Shift Registers
Register Type Universal
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, parallel-out shift register - 74HC164PW-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
 - 5496J/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP14
Logic Family TTL
View Details
4 suppliers
Shift Registers - 54LS395LMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers