Rochester Electronics Logic - Logic - Shift Registers - AM29C823ASC AM29C823ASC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860921-AM29C823ASC Operating Temperature Range: 0°C ~ 70°C Features: Shift Register, D-Type Element Bit 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860921-AM29C823ASC Operating Temperature Range: 0°C ~ 70°C Features: Shift Register, D-Type Element Bit 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - AM29C823ASC - 860921-AM29C823ASC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - AM29C823ASC
860921-AM29C823ASC
Logic - Logic - Shift Registers - AM29C823ASC 860921-AM29C823ASC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860921-AM29C823ASC Operating Temperature Range: 0°C ~ 70°C Features: Shift Register, D-Type Element Bit 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860921-AM29C823ASC
Operating Temperature Range: 0°C ~ 70°C
Features: Shift Register, D-Type Element Bit 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Shift Registers - AM29C823ASC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
AM29C823ASC
Logic - Shift Registers AM29C823ASC
BUS DRIVER SERIES, 9-BIT

BUS DRIVER SERIES, 9-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 860921-AM29C823ASC AM29C823ASC
Product Name Logic - Logic - Shift Registers - AM29C823ASC Logic - Shift Registers
Package Type SOIC; Other; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
 - 4015A/BEA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCB164245GRE4 - 1131152-74AVCB164245GRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit shift register with output register - 74HC594PW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers