Rochester Electronics Logic - Logic - Shift Registers - DM5495J DM5495J

Description
DM5495 - Parallel In Parallel Out, 54 Series, 4-Bit, Right Direction, True Output, TTL, CDIP14
Request a Quote Datasheet
Description
DM5495 - Parallel In Parallel Out, 54 Series, 4-Bit, Right Direction, True Output, TTL, CDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM5495J - Rochester Electronics
Newburyport, MA, United States
DM5495 - Parallel In Parallel Out, 54 Series, 4-Bit, Right Direction, True Output, TTL, CDIP14

DM5495 - Parallel In Parallel Out, 54 Series, 4-Bit, Right Direction, True Output, TTL, CDIP14

Supplier's Site Datasheet
Logic - Logic - Shift Registers - DM5495J - 868853-DM5495J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - DM5495J
868853-DM5495J
Logic - Logic - Shift Registers - DM5495J 868853-DM5495J
Manufacturer: Rochester Electronics Win Source Part Number: 868853-DM5495J Series: 95 Features: Shift Shift Register Element Bit 14-CDIP Package: Tube Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CDIP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 868853-DM5495J
Series: 95
Features: Shift Shift Register Element Bit 14-CDIP
Package: Tube
Package: 14-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-CDIP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Shift Registers - DM5495J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
DM5495J
Shift Registers DM5495J
Shift Shift Register 1 Element 4 Bit 14-CDIP

Shift Shift Register 1 Element 4 Bit 14-CDIP

Buy Now Datasheet
Logic - Shift Registers - DM5495J - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
DM5495J
Logic - Shift Registers DM5495J
PARALLEL IN PARALLEL OUT, 54 SER

PARALLEL IN PARALLEL OUT, 54 SER

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number DM5495J 868853-DM5495J DM5495J DM5495J
Product Name Logic - Logic - Shift Registers - DM5495J Shift Registers Logic - Shift Registers
Register Type Parallel In / Parallel Out Universal Universal
Shift Direction Right
Package Type DIP; Other; CDIP14 DIP; Other; 14-CDIP DIP; Other; 14-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products