onsemi Shift Registers 74VHC595SJ

Description
Shift Register
Request a Quote Datasheet
Description
Shift Register
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74VHC595SJ - Rochester Electronics
Newburyport, MA, United States
Shift Register

Shift Register

Supplier's Site Datasheet
Shift Registers - 74VHC595SJ-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74VHC595SJ-ND
Shift Registers 74VHC595SJ-ND
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet
Logic - Logic - Shift Registers - 74VHC595SJ - 1133558-74VHC595SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74VHC595SJ
1133558-74VHC595SJ
Logic - Logic - Shift Registers - 74VHC595SJ 1133558-74VHC595SJ
Manufacturer: ON Semiconductor Win Source Part Number: 1133558-74VHC595SJ Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 74VHC595 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1133558-74VHC595SJ
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHC595
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Shenzhen, China
Logic - Shift Registers
74VHC595SJ
Logic - Shift Registers 74VHC595SJ
IC SHIFT REGISTER 8BIT 16SOP

IC SHIFT REGISTER 8BIT 16SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74VHC595SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74VHC595SJ
Integrated Circuits (ICs) - Logic - Shift Registers 74VHC595SJ
SERIAL IN PARALLEL OUT

SERIAL IN PARALLEL OUT

Supplier's Site
Shift Registers - 74VHC595SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC595SJ
Shift Registers 74VHC595SJ
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet
Shift Registers - 74VHC595SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC595SJ
Shift Registers 74VHC595SJ
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74VHC595SJ 74VHC595SJ-ND 1133558-74VHC595SJ 74VHC595SJ 74VHC595SJ 74VHC595SJ
Product Name Shift Registers Logic - Logic - Shift Registers - 74VHC595SJ Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Package Type SOP; Other; SOP16 SOP; SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164ME4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 969200-NPIC6C596D-Q100,11 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Package Type SOIC
View Details
7 suppliers