CD4021BCMX -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
CD4021BCMX
Description
PARALLEL IN SERIAL OUT
-
Lingto Electronic Limited
Datasheet
Description
PARALLEL IN SERIAL OUT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
CD4021BCMX |
|
Product Name
|
Logic - Shift Registers |
|
Register Type
|
Parallel In / Serial Out
|
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Serial In / Parallel Out
Supply Voltage
2V ~ 6V
Output Characteristics
Push-Pull
View Details
Register Type
Universal
Supply Voltage
1.5V; 3.3V; 5V; 5.5
Output Characteristics
3-State
View Details
3 suppliers
Register Type
Serial In / Parallel Out
Supply Voltage
4.5 V
Package Type
SOIC
View Details
Register Type
Parallel In / Serial Out
Number of Bits (Stages)
8
View Details