Rochester Electronics Logic - Logic - Shift Registers - CD4021BMG4 CD4021BMG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 915052-CD4021BMG4 Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915052-CD4021BMG4 Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD4021BMG4 - 915052-CD4021BMG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4021BMG4
915052-CD4021BMG4
Logic - Logic - Shift Registers - CD4021BMG4 915052-CD4021BMG4
Manufacturer: Texas Instruments Win Source Part Number: 915052-CD4021BMG4 Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 915052-CD4021BMG4
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register Element Bit 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Shift Registers - CD4021BMG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4021BMG4
Logic - Shift Registers CD4021BMG4
IC STATIC SHFT REG 8STG 16-SOIC

IC STATIC SHFT REG 8STG 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 915052-CD4021BMG4 CD4021BMG4
Product Name Logic - Logic - Shift Registers - CD4021BMG4 Logic - Shift Registers
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595BQ-Q100,11 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details