onsemi Logic - Flip Flops 100331SCX

Description
IC FF D-TYPE TRPL 1BIT 24SOP
Datasheet
Description
IC FF D-TYPE TRPL 1BIT 24SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 100331SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
100331SCX
Logic - Flip Flops 100331SCX
IC FF D-TYPE TRPL 1BIT 24SOP

IC FF D-TYPE TRPL 1BIT 24SOP

Supplier's Site Datasheet
Flip Flops - 100331SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100331SCX
Flip Flops 100331SCX
Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 100331SCX 100331SCX
Product Name Logic - Flip Flops Flip Flops
fMAX 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2447-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details