onsemi Logic - Logic - Flip Flops - 74AC109MTCX 74AC109MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764885-74AC109MTCX Series: 74AC Packaging: Reel package Type: JK Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 2μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74AC109 Categories: Integrated Circuits (ICs) Clock Frequency: 175MHz Alternative Parts (Cross-Reference): 74AC109MTC; MC74AC109DT; Introduction Date: November 01, 1988 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764885-74AC109MTCX Series: 74AC Packaging: Reel package Type: JK Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 2μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74AC109 Categories: Integrated Circuits (ICs) Clock Frequency: 175MHz Alternative Parts (Cross-Reference): 74AC109MTC; MC74AC109DT; Introduction Date: November 01, 1988 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC109MTCX
764885-74AC109MTCX
Logic - Logic - Flip Flops - 74AC109MTCX 764885-74AC109MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764885-74AC109MTCX Series: 74AC Packaging: Reel package Type: JK Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 2μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74AC109 Categories: Integrated Circuits (ICs) Clock Frequency: 175MHz Alternative Parts (Cross-Reference): 74AC109MTC; MC74AC109DT; Introduction Date: November 01, 1988 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764885-74AC109MTCX
Series: 74AC
Packaging: Reel package
Type: JK Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent: 2μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: 74AC109
Categories: Integrated Circuits (ICs)
Clock Frequency: 175MHz
Alternative Parts (Cross-Reference): 74AC109MTC; MC74AC109DT;
Introduction Date: November 01, 1988
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - 74AC109MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC109MTCX
Logic - Flip Flops 74AC109MTCX
IC FF JK TYPE DUAL 1BIT 16TSSOP

IC FF JK TYPE DUAL 1BIT 16TSSOP

Supplier's Site Datasheet
Flip Flops - 74AC109MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC109MTCX
Flip Flops 74AC109MTCX
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 764885-74AC109MTCX 74AC109MTCX 74AC109MTCX
Product Name Logic - Logic - Flip Flops - 74AC109MTCX Logic - Flip Flops Flip Flops
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Propagation Delay 10 ns
fMAX 175 MHz 175 MHz
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-6635-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers